| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Body Type | Surface mount type (vertical mount style) |
|---|---|
| Polarity Type | Polar |
| Rated Voltage (V) | 50 |
| Capacitance (µF) | 1000 |
| Capacitance Tolerance (%) | -20 to 20 |
| Tangent Of Loss Angle (Max.) | 0.1 |
| Leakage Current (Max.) (μA) | 500 |
| Leakage Current (Max) (micro A) | 500 |
| Operating Temperature Range (°C) | -55 to 105 |
| Body Diameter (mm) | 16 |
| Body Length (mm) | 16.5 |
| Rated Ripple Current (Freq.) (Hz) | 100000 |
| Rated Ripple Current (mA) | 1610 |
| Rated Ripple Current (Unit) | mArms |
| Impedance (Frequency) (Hz) | 100000 |
| Impedance (Max. Value) (mΩ) | 73 |
| Endurance (h) | 5000 |
| Forming & Packaging Feature | Embossed carrier taping (reel packing) |
| Appearance | Sheathless (metal case) |
| Minimum Packaging Quantity (pieces) | 125 |
| Minimum packaging quantity (piece) | 125 |
| Minimum Packaging Quantity (PCS.) | 125 |
| Weight (Typ.) (g) | 5.046 |
Where can I find additional details, specifications and documents for a EEV-FK1H102M?
Additional datasheets, footprints and schematics for EEV-FK1H102M are listed on our Part Details page. You can also find images and similar parts to EEV-FK1H102M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV-FK1H102M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV-FK1H102M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV-FK1H102M fall under?
The EEV-FK1H102M is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEV-FK1H102M when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV-FK1H102M you can contact the distributor directly for product support, shipping queries etc.
Is the EEV-FK1H102M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV-FK1H102M have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for EEV-FK1H102M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV-FK1H102M often in real-time on the comparison pages.
What if I can't find stock of EEV-FK1H102M?
You can fill out our help required form which you can use to request a quote for EEV-FK1H102M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.