Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.76
|
51,000
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
26,000
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,591
in stock
|
Buy Now | |
element14
from US$0.69
|
4,591
in stock
|
Buy Now | |
Farnell
from US$0.61
|
4,591
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
3,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.79
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
337
in stock
|
Buy Now | |
Conrad
from US$2.39
|
40
in stock
|
Buy Now | |
RS
from US$0.71
|
15
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,600
in stock
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 165 |
Leakage Current (Max) (micro A) | 165 |
Operating Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 13.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 900 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 120 |
Endurance (h) | 5000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Minimum Packaging Quantity (PCS.) | 200 |
Weight (Typ.) (g) | 2.542 |
EEV-FK Series 50 V 330 uF ╪12.5 x 13.5 mm SMT 5 kHrs Aluminum Electrolytic Cap | Future Electronics |
330UF 50V 12.5X13.5 SMD | TTI Europe |
V-FK 330uF 50V 20% 12x13 | Rutronik |
Cap, 330Μf, 50V, Smd | Newark Electronics |
CAP, 330µF, 50V, SMD | element14 |
Aluminum Electrolytic Capacitor, 330 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Can - SMD | Avnet America |
SMD El-Capacitor 330uF 50V 12,5x13,5mm | Schukat Electronic |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacity (elec.) (num): 330 µF | Conrad |
Ecap 330uF 50V H13 Case FK SMD | RS |
Capacitor | RS Americas |
Aluminum Electrolytic Capacitor, 330 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEVFK1H331Q?
Additional datasheets, footprints and schematics for EEVFK1H331Q are listed on our Part Details page. You can also find images and similar parts to EEVFK1H331Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEVFK1H331Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEVFK1H331Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEVFK1H331Q fall under?
The EEVFK1H331Q is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Surface Mount Type) > EEE-FK Series.
Can I view similar or alternative parts?
You can view similar parts to EEVFK1H331Q when available in the EEE-FK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEVFK1H331Q you can contact the distributor directly for product support, shipping queries etc.
Is the EEVFK1H331Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEVFK1H331Q have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for EEVFK1H331Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEVFK1H331Q often in real-time on the comparison pages.
What if I can't find stock of EEVFK1H331Q?
You can fill out our help required form which you can use to request a quote for EEVFK1H331Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.