| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.58
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.13
|
18,000
in stock
|
Buy Now |
|
TME
from US$0.58
|
3,909
in stock
|
Buy Now |
|
TTI Americas
from US$0.89
|
250
in stock
|
Buy Now |
|
Rutronik
from US$0.84
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.70
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.67
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.97
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Body Type | Radial lead type |
|---|---|
| Polarity Type | Polar |
| Rated Voltage (V) | 16 |
| Capacitance (µF) | 5600 |
| Capacitance Tolerance (%) | -20 to 20 |
| Tangent Of Loss Angle (Max.) | 0.24 |
| Leakage Current (Max.) (μA) | 896 |
| Leakage Current (Max) (micro A) | 896 |
| Operating Temperature Range (°C) | -40 to 105 |
| Body Diameter (mm) | 16 |
| Body Length (mm) | 25 |
| Lead (Terminal) Pitch (mm) | 7.5 |
| Rated Ripple Current (Freq.) (Hz) | 100000 |
| Rated Ripple Current (mA) | 3820 |
| Rated Ripple Current (Unit) | mArms |
| Impedance (Frequency) (Hz) | 100000 |
| Impedance (Max. Value) (mΩ) | 14 |
| Endurance (h) | 10000 |
| Forming & Packaging Feature | Lead taping (ammo packing), standard |
| Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
| Minimum Packaging Quantity (PCS.) | 250 |
| Minimum Packaging Quantity (pieces) | 250 |
| Minimum packaging quantity (piece) | 10000 |
| Weight (Typ.) (g) | 6.9 |
| Cap, Alu Elec, 5600Uf, 16V, Radial | Newark Electronics |
| Capacitor: electrolytic | TME |
| 5600UF 16V | TTI Americas |
| FR 5600uF 16V 20% 16x25/7,5 | Rutronik |
| Cap Aluminum Lytic 5600uF 16V 20% (16 X 25mm) Radial 7.5mm 3820mA 10000h 105C Am | Future Electronics |
| 5600UF 16V 16X25 7.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a EEUFR1C562B?
Additional datasheets, footprints and schematics for EEUFR1C562B are listed on our Part Details page. You can also find images and similar parts to EEUFR1C562B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFR1C562B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFR1C562B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFR1C562B fall under?
The EEUFR1C562B is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FR Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFR1C562B when available in the EEU-FR Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFR1C562B you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFR1C562B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFR1C562B have stock available?
Authorised distributors including Newark Electronics, TME, TTI Americas, Rutronik and Future Electronics have stock available or on a lead time for EEUFR1C562B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFR1C562B often in real-time on the comparison pages.
What if I can't find stock of EEUFR1C562B?
You can fill out our help required form which you can use to request a quote for EEUFR1C562B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.