Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
2,390
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
2,493
in stock
|
Buy Now | |
element14
from US$0.66
|
2,390
in stock
|
Buy Now | |
RS
from US$0.60
|
945
in stock
|
Buy Now | |
Schukat Electronic
from US$0.58
|
650
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 1000 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 350 |
Leakage Current (Max) (micro A) | 350 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 3190 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 15 |
Endurance (h) | 7000 |
Forming & Packaging Feature | Lead taping (ammo packing), H=18.5mm (D=8mm to D=12.5mm) |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 7000 |
Weight (Typ.) (g) | 4.7 |
1000UF 35V 12.5X25 5.0MMLS | TTI Europe |
Cap, Alu Elec, 1000Uf, 35V, Radial | Newark Electronics |
CAP, 1000µF, 35V, 20% | element14 |
A-FM / 35V / 1000uF / 12.5x25mm / 105°C | RS |
El-Capacitor 1000uF 35V 12,5x25mm P5,0 | Schukat Electronic |
FM 1000uF 35V 20% 12x25/5,0 | Rutronik |
EEU FM Series 35 V 1000 uF ╪12.5 x 27 mm LS=5 mm 105░C Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, ± 20%, 7000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, � 20%, 7000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUFM1V102B?
Additional datasheets, footprints and schematics for EEUFM1V102B are listed on our Part Details page. You can also find images and similar parts to EEUFM1V102B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUFM1V102B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUFM1V102B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUFM1V102B fall under?
The EEUFM1V102B is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FM Series.
Can I view similar or alternative parts?
You can view similar parts to EEUFM1V102B when available in the EEU-FM Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUFM1V102B you can contact the distributor directly for product support, shipping queries etc.
Is the EEUFM1V102B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUFM1V102B have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EEUFM1V102B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUFM1V102B often in real-time on the comparison pages.
What if I can't find stock of EEUFM1V102B?
You can fill out our help required form which you can use to request a quote for EEUFM1V102B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.