Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
8,055
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
176,400
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
105,918
in stock
|
Buy Now | |
element14
from US$0.15
|
70,596
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
68,524
in stock
|
Buy Now | |
Farnell
from US$0.14
|
62,274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
13,741
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
9,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
8,650
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
4,880
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
1,454
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,347
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
200
in stock
|
Buy Now | |
Conrad
from US$0.26
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
174
in stock
|
Buy Now | |
Avnet Abacus
-
|
74,400
in stock
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
Leakage Current (Max.) (μA) | 50 |
Leakage Current (Max) (micro A) | 50 |
Operating Temperature Range (°C) | -40 to 105 |
Body Diameter (mm) | 8 |
Body Length (mm) | 11.5 |
Lead (Terminal) Pitch (mm) | 3.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 870 |
Rated Ripple Current (Unit) | mArms |
Impedance (Frequency) (Hz) | 100000 |
Impedance (Max. Value) (mΩ) | 61 |
Endurance (h) | 3000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 3000 |
Weight (Typ.) (g) | 1.1 |
100UF 50V 8X11.5 3.5MMLS | TTI Europe |
EEU-FM Series 50 V 100 uF ╪ 8 x 11.5 mm LS=3.5 mm 105 ░C Low ESR Electrolytic | Future Electronics |
CAP, 100µF, 50V, 20% | element14 |
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial | Newark Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
FM 100uF 50V 20% 8x11/3,5 | Rutronik |
EL-Capacitor 100uF 50V 8x11,5mm P3,5 | Schukat Electronic |
Al Electrolytic Cap 105C 50V 100uF | RS |
Panasonic Radial Electrolytic Capacitor, 100uF, 50uA, 50V, 870mA | Distrelec |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 50 VDC, Radial,8x11.5,Bulk | Panasonic Electronic Components EEU-FM1H101 | RS Americas |
Panasonic EEUFM1H101 100uF 50V 105°c Low Impedance Radial Alum Electrolytic | Rapid Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
Capacity (elec.) (num): 100 µF | Conrad |
Aluminum Electrolytic Capacitor, 100 uF, 50 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-FM1H101?
Additional datasheets, footprints and schematics for EEU-FM1H101 are listed on our Part Details page. You can also find images and similar parts to EEU-FM1H101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-FM1H101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-FM1H101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-FM1H101 fall under?
The EEU-FM1H101 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-FM Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-FM1H101 when available in the EEU-FM Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-FM1H101 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-FM1H101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-FM1H101 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for EEU-FM1H101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-FM1H101 often in real-time on the comparison pages.
What if I can't find stock of EEU-FM1H101?
You can fill out our help required form which you can use to request a quote for EEU-FM1H101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.