Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Distrelec
from US$1.06
|
298
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 400 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.24 |
Leakage Current (Max.) (μA) | 538 |
Leakage Current (Max) (micro A) | 538 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 20 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 860 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 6.1 |
Panasonic Radial Electrolytic Capacitor, 22uF, 538uA, 400V, 860mA | Distrelec |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitor Radial EE 22uF 400V Hi-Ripple | RS |
Cap, Alu Elec, 22Uf, 400V, Radial | Newark Electronics |
22 ╡F 400 V Aluminum Electrolytic Capacitors Radial, Can | Future Electronics |
Aluminum Electrolytic Capacitor, 22 uF, 400 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor | RS Americas |
CAP, 22µF, 400V, 20% | element14 |
Aluminum Electrolytic Capacitor, 22 uF, 400 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUEE2G220S?
Additional datasheets, footprints and schematics for EEUEE2G220S are listed on our Part Details page. You can also find images and similar parts to EEUEE2G220S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUEE2G220S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUEE2G220S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUEE2G220S fall under?
The EEUEE2G220S is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EE Series.
Can I view similar or alternative parts?
You can view similar parts to EEUEE2G220S when available in the EEU-EE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUEE2G220S you can contact the distributor directly for product support, shipping queries etc.
Is the EEUEE2G220S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUEE2G220S have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for EEUEE2G220S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUEE2G220S often in real-time on the comparison pages.
What if I can't find stock of EEUEE2G220S?
You can fill out our help required form which you can use to request a quote for EEUEE2G220S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.