Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1,065
in stock
|
Buy Now | |
element14
from US$0.82
|
1,065
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
100
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
86
in stock
|
Buy Now | |
Schukat Electronic
from US$0.85
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 250 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max.) (μA) | 1030 |
Leakage Current (Max) (micro A) | 1030 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 20 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1400 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 6.1 |
Aluminium Electrolytic Capacitor, Ee Series, 68 - F, - 20%, 250 V, 16 Mm, Radial Leaded Rohs Compliant: Yes |Panasonic EEUEE2E680S | Newark Electronics |
CAP, 68µF, 250V, 20% | element14 |
EE -A Series 250 V 68 uF 105░C 10 KHrs 16x20mm LS=7.5mm Electrolytic Capacitor | Future Electronics |
Panasonic Radial Electrolytic Capacitor, 68uF, 1.03mA, 250V, 1.4A | Distrelec |
El-Capacitor 68uF 250V 16x20mm P7,5 | Schukat Electronic |
Aluminum Electrolytic Capacitor, 68 uF, 250 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor, Alum Electrolytic, Cap 68 uF, Tol 20%,Vol-Rtg 250 VDC, Radial,16x20,Bulk | Panasonic Electronic Components EEU-EE2E680S | RS Americas |
Aluminum Electrolytic Capacitor, 68 uF, 250 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUEE2E680S?
Additional datasheets, footprints and schematics for EEUEE2E680S are listed on our Part Details page. You can also find images and similar parts to EEUEE2E680S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUEE2E680S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUEE2E680S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUEE2E680S fall under?
The EEUEE2E680S is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EE Series.
Can I view similar or alternative parts?
You can view similar parts to EEUEE2E680S when available in the EEU-EE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUEE2E680S you can contact the distributor directly for product support, shipping queries etc.
Is the EEUEE2E680S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUEE2E680S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for EEUEE2E680S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUEE2E680S often in real-time on the comparison pages.
What if I can't find stock of EEUEE2E680S?
You can fill out our help required form which you can use to request a quote for EEUEE2E680S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.