Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
80
in stock
|
Buy Now | |
element14
from US$1.09
|
651
in stock
|
Buy Now | |
Farnell
from US$1.10
|
651
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 200 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max.) (μA) | 1210 |
Leakage Current (Max) (micro A) | 1210 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 18 |
Body Length (mm) | 20 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1665 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 7.6 |
CAP, 100µF, 200V, 20% | element14 |
Capacitor Radial EE 100uF 200V Hi-Ripple | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Capacitance:100Μf | Newark Electronics |
EE-A Series 200 V 100 uF 18 x 20 mm LS=7.5 mm Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 200 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 200 VDC, Radial,18x20,Bulk | Panasonic Electronic Components EEU-EE2D101S | RS Americas |
100UF 200V 18X20 7.5MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 100 uF, 200 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-EE2D101S?
Additional datasheets, footprints and schematics for EEU-EE2D101S are listed on our Part Details page. You can also find images and similar parts to EEU-EE2D101S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-EE2D101S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-EE2D101S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-EE2D101S fall under?
The EEU-EE2D101S is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EE Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-EE2D101S when available in the EEU-EE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-EE2D101S you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-EE2D101S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-EE2D101S have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for EEU-EE2D101S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-EE2D101S often in real-time on the comparison pages.
What if I can't find stock of EEU-EE2D101S?
You can fill out our help required form which you can use to request a quote for EEU-EE2D101S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.