Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
697
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
342
in stock
|
Buy Now | |
element14
from US$0.57
|
342
in stock
|
Buy Now | |
Farnell
from US$0.54
|
342
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
87
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 400 |
Capacitance (µF) | 15 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.24 |
Leakage Current (Max) (micro A) | 370 |
Leakage Current (Max.) (μA) | 370 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 20 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 164 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 3.9 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, Alu Elec, 15Uf, 400V, Radial | Newark Electronics |
CAP, 15µF, 400V, 20% | element14 |
Panasonic Radial Electrolytic Capacitor, 15uF, 370uA, 400V, 410mA | Distrelec |
Al electrolytic cap ED type A,15uF, 400V | RS |
ED-A Series 15 ╡F ▒20 % 400 V Through Hole Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 15 uF, 400 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor | RS Americas |
15UF 400V 12.5X20 5.0MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 15 uF, 400 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEU-ED2G150?
Additional datasheets, footprints and schematics for EEU-ED2G150 are listed on our Part Details page. You can also find images and similar parts to EEU-ED2G150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-ED2G150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-ED2G150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-ED2G150 fall under?
The EEU-ED2G150 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-ED Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-ED2G150 when available in the EEU-ED Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-ED2G150 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-ED2G150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-ED2G150 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EEU-ED2G150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-ED2G150 often in real-time on the comparison pages.
What if I can't find stock of EEU-ED2G150?
You can fill out our help required form which you can use to request a quote for EEU-ED2G150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.