Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
element14
from US$1.14
|
940
in stock
|
Buy Now | |
Farnell
from US$1.01
|
940
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
53
in stock
|
Buy Now | |
Rutronik
from US$1.30
|
-
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 250 |
Capacitance (µF) | 100 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max) (micro A) | 1510 |
Leakage Current (Max.) (μA) | 1510 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 18 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 675 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 10000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | Sheathinges other than a P.V.C. sleeve (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 10000 |
Weight (Typ.) (g) | 9.4 |
CAP, 100µF, 250V, 20% | element14 |
Panasonic Radial Electrolytic Capacitor, 100uF, 1.51mA, 250V, 1.5A | Distrelec |
ED 100uF 250V 20% 18x25/7,5 | Rutronik |
Al electrolytic cap ED type A,100uF 250V | RS |
Cap, Alu Elec, 100Uf, 250V, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 100 uF, 250 V, ± 20%, 10000 hours @ 105°C, Radial Leaded | Avnet America |
Capacitor, Alum Electrolytic, Cap 100 uF, Tol 20%,Vol-Rtg 250 VDC, Radial,18x25,Bulk | Panasonic Electronic Components EEU-ED2E101S | RS Americas |
Aluminum Electrolytic Capacitor, 100 uF, 250 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEUED2E101S?
Additional datasheets, footprints and schematics for EEUED2E101S are listed on our Part Details page. You can also find images and similar parts to EEUED2E101S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEUED2E101S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEUED2E101S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEUED2E101S fall under?
The EEUED2E101S is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-ED Series.
Can I view similar or alternative parts?
You can view similar parts to EEUED2E101S when available in the EEU-ED Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEUED2E101S you can contact the distributor directly for product support, shipping queries etc.
Is the EEUED2E101S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEUED2E101S have stock available?
Authorised distributors including element14, Farnell, Distrelec, Rutronik and RS have stock available or on a lead time for EEUED2E101S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEUED2E101S often in real-time on the comparison pages.
What if I can't find stock of EEUED2E101S?
You can fill out our help required form which you can use to request a quote for EEUED2E101S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.