Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 6.35mm x 15mm |
Label Material | Polyester |
Label Colour | Yellow |
Pack Quantity | 10000 |
Product Range | - |
Colour | Yellow |
Label Height | 6.35mm |
Label Size | 6.35mm x 15mm |
Label Width | 15mm |
Legend | Blank |
Material | Polyester |
Standard Labels, Blank, Die-Cut Style, Permanent, UL,15 mm x 6.35 mm, Yellow | TE Connectivity EET-0615P-4 | RS Americas |
Eet-0615P-4 |Raychem Te Connectivity EET-0615P-4 | Newark Electronics |
EET-0615P-4 | Avnet America |
LABEL, YLW, 6.3X15MM, RL 10K | element14 |
LABEL, YLW, 6.3X15MM, RL 10K | Farnell |
Where can I find additional details, specifications and documents for a EET-0615P-4?
Additional datasheets, footprints and schematics for EET-0615P-4 are listed on our Part Details page. You can also find images and similar parts to EET-0615P-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EET-0615P-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EET-0615P-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EET-0615P-4 fall under?
The EET-0615P-4 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to EET-0615P-4 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EET-0615P-4 you can contact the distributor directly for product support, shipping queries etc.
Is the EET-0615P-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EET-0615P-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EET-0615P-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EET-0615P-4 often in real-time on the comparison pages.
What if I can't find stock of EET-0615P-4?
You can fill out our help required form which you can use to request a quote for EET-0615P-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.