Status: | Unknown |
---|---|
Series: | EE-SX67 Series |
RoHS: | Unknown |
Prices starting from US$12.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.21
|
737
in stock
|
Buy Now | |
RS Americas
from US$27.74
|
828
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.48
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$30.31
|
98
in stock
|
Buy Now | |
element14
from US$25.81
|
57
in stock
|
Buy Now | |
Farnell
from US$26.66
|
57
in stock
|
Buy Now | |
Sager
from US$25.55
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$23.75
|
-
|
Buy Now | |
Carlton-Bates
from US$33.80
|
-
|
Buy Now |
Sensor Output | NPN |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5mm |
Aperture Width | 2mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | EE-SX67 Series |
Automotive Qualification Standard | - |
External Depth | 26mm |
External Length / Height | 22.2mm |
External Width | 13.4mm |
Fixing Centres | 19mm |
Frequency Response Max | 1kHz |
Load Current Max | 100mA |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Output Current | 100mA |
Output Current Max | 0.1A |
Sensing Distance Max | 5mm |
Sensing Distance Min | 0mm |
Sensing Range | 0mm to 5mm |
Sensing Range Max | 5mm |
Sensor Input | Optical |
Slot Width | 5mm |
Supply Voltage DC Max | 24V |
Supply Voltage DC Min | 5V |
Supply Voltage Range DC | 5V to 24V |
Photoelectric Sensors, Slot-type, Through-Beam, 5mm, NPN Out, T-Shape | Omron Automation EE-SX672 | RS Americas |
Sensor, sub miniture,T shape, Sr 5mm, | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
PHOTOSWITCH, THRU-BEAM | element14 |
Optical Switches, Transmissive, Phototransistor Output TRNS LIGHT-ON/DRK-ON | Sager |
Photo Sensor Through-Beam Infrared LED NPN Connector | Avnet America |
Photomicrosensor, 0.27 in., 5-24V DC, Light/Dark Operate, NPN, -25 to 55 deg C | Carlton-Bates |
Where can I find additional details, specifications and documents for a EE-SX672?
Additional datasheets, footprints and schematics for EE-SX672 are listed on our Part Details page. You can also find images and similar parts to EE-SX672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX672 fall under?
The EE-SX672 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX672 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX672 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX672 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for EE-SX672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX672 often in real-time on the comparison pages.
What if I can't find stock of EE-SX672?
You can fill out our help required form which you can use to request a quote for EE-SX672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.