Status: | Unknown |
---|---|
Series: | EE-SX67 Series |
RoHS: | Unknown |
Prices starting from US$15.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.57
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$30.91
|
1,522
in stock
|
Buy Now | |
element14
from US$29.43
|
1,454
in stock
|
Buy Now | |
RS Americas
from US$28.05
|
937
in stock
|
Buy Now | |
Sager
from US$25.55
|
706
in stock
|
Buy Now | |
Chip One Stop
from US$57.80
|
406
in stock
|
Buy Now | |
Distrelec
from US$21.07
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.13
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$38.94
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.94
|
8
in stock
|
Buy Now | |
Avnet America
from US$23.75
|
-
|
Buy Now |
Sensor Output | NPN |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5mm |
Aperture Width | 2mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | EE-SX67 Series |
Automotive Qualification Standard | - |
Current Consumption | 35mA |
External Depth | 14.5mm |
External Length / Height | 15.5mm |
External Width | 26.2mm |
Fixing Centres | 19mm |
Frequency Response Max | 1kHz |
IP / NEMA Rating | IP50 |
Lead Spacing | 2.54mm |
Material | Polybutylene phthalate (PBT) |
Operating Frequency | 3kHz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current | 100mA |
Output Current Max | 100mA |
Sensing Distance Max | 5mm |
Sensing Range | 0mm to 5mm |
Sensing Range Max | 5mm |
Sensor Input | Optical |
Slot Width | 5mm |
Supply Voltage DC Max | 24V |
Supply Voltage DC Min | 5V |
Supply Voltage Range DC | 5V to 24V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER | element14 |
Photoelectric Sensors, Slot-type, Through-Beam, 5mm, NPN Out, L-Shape | Omron Automation EE-SX671 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output TRNS LIGHT-ON/DRK-ON | Sager |
Omron Industrial Automation Photomicro Sensor NPN 5mm 24V 100mA IP50 EE-SX67 | Distrelec |
PHOTOSWITCH, THRU-BEAM | Farnell |
Sensor: photoelectric | Transfer Multisort Elektronik |
OMREE-SX671 | Heilind Electronics |
5MMSLOT PMS L/D-ON NPN L SHAPE | Avnet America |
Where can I find additional details, specifications and documents for a EE-SX671?
Additional datasheets, footprints and schematics for EE-SX671 are listed on our Part Details page. You can also find images and similar parts to EE-SX671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX671 fall under?
The EE-SX671 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX671 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX671 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX671 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Sager and Chip One Stop have stock available or on a lead time for EE-SX671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX671 often in real-time on the comparison pages.
What if I can't find stock of EE-SX671?
You can fill out our help required form which you can use to request a quote for EE-SX671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.