Status: | Unknown |
---|---|
Series: | EE-SX498 Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
188
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
7,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,222
in stock
|
Buy Now | |
RS
from US$1.96
|
275
in stock
|
Buy Now | |
CoreStaff
from US$1.35
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
188
in stock
|
Buy Now | |
element14
from US$1.91
|
188
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
150
in stock
|
Buy Now | |
Rutronik
from US$1.95
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Sager
from US$1.62
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX498 Series |
Automotive Qualification Standard | - |
Output Current | 16mA |
Sensing Range Max | 3mm |
Slot Width | 3mm |
Supply Voltage DC Max | 1.5V |
Supply Voltage DC Min | 4.5V |
PHOTOMICRO SENSOR | TTI Europe |
EE-SX498 | RS |
Photo Micro Sensor, Transmissive, 3Mm | Newark Electronics |
PHOTO MICRO SENSOR, TRANSMISSIVE, 3MM | element14 |
Sensor, PhotomicroSensorS WITH IC W/DETECTOR 4.5 TO 16 VDC | Omron Electronic Components EE-SX498 | RS Americas |
Photomicrosensor Trans Light ON | Rutronik |
Photointerrupter Transmissive 3mm Photologic, Open Collector 5-Pin | Avnet America |
Optical Switches, Transmissive, Photo IC Output With IC w/Detector 4.5 to 16 VDC | Sager |
PHOTOMICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX498?
Additional datasheets, footprints and schematics for EESX498 are listed on our Part Details page. You can also find images and similar parts to EESX498 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX498 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX498 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX498 fall under?
The EESX498 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX498 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX498 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX498 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX498 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for EESX498.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX498 often in real-time on the comparison pages.
What if I can't find stock of EESX498?
You can fill out our help required form which you can use to request a quote for EESX498 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.