Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.50
|
7,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.86
|
200
in stock
|
Buy Now | |
RS
from US$3.49
|
24
in stock
|
Buy Now | |
Rutronik
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2mm |
Aperture Width | 0.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
RoHS Compliant | Yes |
Photo Transmissive, 2Mm, Photo Ic, Th | Newark Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
EE-SX493 | RS |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 2mm Photologic, Open Collector 5-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX493 | RS Americas |
Optical Switches, Transmissive, Photo IC Output 2MM OPTO SENSOR SLOT TYPE | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX493?
Additional datasheets, footprints and schematics for EE-SX493 are listed on our Part Details page. You can also find images and similar parts to EE-SX493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX493 fall under?
The EE-SX493 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX493 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX493 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX493 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE-SX493 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Rutronik and Avnet America have stock available or on a lead time for EE-SX493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX493 often in real-time on the comparison pages.
What if I can't find stock of EE-SX493?
You can fill out our help required form which you can use to request a quote for EE-SX493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.