Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.10
|
28
in stock
|
Buy Now | |
Sager
from US$4.07
|
1,882
in stock
|
Buy Now | |
TTI Europe
from US$2.35
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.50
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
28
in stock
|
Buy Now | |
element14
from US$4.37
|
28
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
RoHS Compliant | Yes |
Optical Switches, Transmissive, Photo IC Output OPAQUE Light-ON | Sager |
PHOTOMICRO SENSOR | TTI Europe |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photomicrosensor, Optical Ic, Th, 4V Rohs Compliant: Yes |Omron EE-SX484 | Newark Electronics |
PHOTOMICROSENSOR, OPTICAL IC, TH, 4V | element14 |
Photointerrupter Transmissive 3.5mm Photologic, Open Collector 5-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX484 | RS Americas |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX484?
Additional datasheets, footprints and schematics for EE-SX484 are listed on our Part Details page. You can also find images and similar parts to EE-SX484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX484 fall under?
The EE-SX484 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX484 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX484 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX484 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE-SX484 have stock available?
Authorised distributors including Sager, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for EE-SX484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX484 often in real-time on the comparison pages.
What if I can't find stock of EE-SX484?
You can fill out our help required form which you can use to request a quote for EE-SX484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.