Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
7,013
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Distrelec
from US$1.60
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | SMD |
Gap Width | 5mm |
Aperture Width | 1.4mm |
Forward Current If | 30mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Consumer PMS | RS |
Transmissive Photosensor, 5Mm, Smd | Newark Electronics |
Photointerrupter Transmissive Light-ON Output 4.5V to 16V SMD | Avnet America |
Transmissive SMT Photo-IC LightON 5mm | Omron Electronic Components EE-SX4350 | RS Americas |
Omron Electronic Components Fork Light Barrier 5mm SMD 870nm | Distrelec |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Photo IC Output Transmissive SMT Photo-IC LightON 5mm | Sager |
TRANSMISSIVE PHOTOSENSOR, 5MM, SMD | Farnell |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX4350?
Additional datasheets, footprints and schematics for EE-SX4350 are listed on our Part Details page. You can also find images and similar parts to EE-SX4350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX4350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX4350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX4350 fall under?
The EE-SX4350 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX4350 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX4350 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX4350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX4350 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EE-SX4350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX4350 often in real-time on the comparison pages.
What if I can't find stock of EE-SX4350?
You can fill out our help required form which you can use to request a quote for EE-SX4350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.