Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.72
|
144
in stock
|
Buy Now | |
Heilind Electronics
from US$2.51
|
146
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
134
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.51
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
5
in stock
|
Buy Now | |
element14
from US$3.32
|
5
in stock
|
Buy Now | |
Farnell
from US$3.16
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Sager
from US$2.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
OPTO SENSOR SLOT TYPE 5MM | Heilind Electronics |
EE-SX4081 | RS |
Transmissive Photosensor, 5Mm, Tht | Newark Electronics |
TRANSMISSIVE PHOTOSENSOR, 5MM, THT | element14 |
Photointerrupter Transmissive 5mm Photologic, Open Collector 5-Pin | Avnet Abacus |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX4081 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Photo IC Output With IC w/Detector 4.5 -16VDC Light ON | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX4081?
Additional datasheets, footprints and schematics for EE-SX4081 are listed on our Part Details page. You can also find images and similar parts to EE-SX4081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX4081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX4081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX4081 fall under?
The EE-SX4081 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX4081 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX4081 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX4081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX4081 have stock available?
Authorised distributors including Heilind Electronics, RS, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for EE-SX4081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX4081 often in real-time on the comparison pages.
What if I can't find stock of EE-SX4081?
You can fill out our help required form which you can use to request a quote for EE-SX4081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.