Status: | Unknown |
---|---|
Series: | EE-SX3009-P1 Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
603
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
2,779
in stock
|
Buy Now | |
element14
from US$2.91
|
2,290
in stock
|
Buy Now | |
RS Americas
from US$4.38
|
2,184
in stock
|
Buy Now | |
Sager
from US$2.95
|
1,445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
732
in stock
|
Buy Now | |
Heilind Electronics
from US$3.54
|
64
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.54
|
19
in stock
|
Buy Now | |
Distrelec
from US$4.79
|
16
in stock
|
Buy Now | |
Rutronik
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | EE-SX3009-P1 Series |
Automotive Qualification Standard | - |
Transmissive Photo Interrupter, Photo/Optical Ic, 0.5 Mm, 5 Mm Rohs Compliant: Yes |Omron EE-SX4009-P1 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
PhotomicroSensor, Transmissive, 5 mm Groove, Screw Mount, Non-Amplified | Omron Electronic Components EE-SX4009-P1 | RS Americas |
Optical Switches, Transmissive, Photo IC Output Transmiss 5mm groove 0.5mm sense | Sager |
Sensor: photoelectric | Transfer Multisort Elektronik |
OPTO SENSOR SLOT TYPE 5MM | Heilind Electronics |
Omron Electronic Components Transmissive Photomicrosensor NPN 5mm 10V 16mA EE-SX | Distrelec |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 5mm Photologic, Open Collector 3-Pin | Avnet America |
Photomicro Sensor | Power and Signal Group |
Optical Photomicro SensorTransmissive TypeLight ON | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX4009-P1?
Additional datasheets, footprints and schematics for EE-SX4009-P1 are listed on our Part Details page. You can also find images and similar parts to EE-SX4009-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX4009-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX4009-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX4009-P1 fall under?
The EE-SX4009-P1 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX4009-P1 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX4009-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX4009-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX4009-P1 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Sager and Transfer Multisort Elektronik have stock available or on a lead time for EE-SX4009-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX4009-P1 often in real-time on the comparison pages.
What if I can't find stock of EE-SX4009-P1?
You can fill out our help required form which you can use to request a quote for EE-SX4009-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.