Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
No stock
|
Buy Now | |
TTI Europe
from US$1.38
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
980
in stock
|
Buy Now | |
element14
from US$1.34
|
980
in stock
|
Buy Now | |
Farnell
from US$1.31
|
980
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Distrelec
from US$1.74
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | SMD |
Gap Width | 5mm |
Aperture Width | 1.4mm |
Forward Current If | 30mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTOMICRO SENSOR | TTI Europe |
Transmissive Photosensor, 5Mm, Smd | Newark Electronics |
TRANSMISSIVE PHOTOSENSOR, 5MM, SMD | element14 |
Consumer PMS | RS |
Photointerrupter Transmissive Dark-ON Output 4.5V to 16V SMD | Avnet America |
Transmissive SMT Photo-IC Dark ON 5mm | Omron Electronic Components EE-SX3350 | RS Americas |
Omron Electronic Components Fork Light Barrier 5mm SMD 870nm | Distrelec |
Optical Switches, Transmissive, Photo IC Output Transmissive SMT Photo-IC Dark ON 5mm | Sager |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX3350?
Additional datasheets, footprints and schematics for EE-SX3350 are listed on our Part Details page. You can also find images and similar parts to EE-SX3350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX3350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3350 fall under?
The EE-SX3350 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3350 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3350 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX3350 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EE-SX3350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3350 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3350?
You can fill out our help required form which you can use to request a quote for EE-SX3350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.