Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.90
|
28
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now | |
Sager
from US$1.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Consumer Pms/Omron Electronic Components |Omron Electronic Components EE-SX3163-P1 | Newark Electronics |
Cover | Transfer Multisort Elektronik |
Omron Electronic Components Fork Light Barrier 5mm Tab | Distrelec |
Photointerrupter Transmissive Dark-ON Output 12VDC L-Shaped Mount | Avnet America |
Photomicrosensor Connector Type (L-Shaped Mounting) | Omron Electronic Components EE-SX3163-P1 | RS Americas |
TRANSMISSIVE PHOTOSENSOR, 5MM, PANEL | element14 |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Photo IC Output Transmiss L-Shaped Mnt 5mm Dark ON 16mA | Sager |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX3163-P1?
Additional datasheets, footprints and schematics for EE-SX3163-P1 are listed on our Part Details page. You can also find images and similar parts to EE-SX3163-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3163-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX3163-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3163-P1 fall under?
The EE-SX3163-P1 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3163-P1 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3163-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3163-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX3163-P1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, Distrelec and Avnet America have stock available or on a lead time for EE-SX3163-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3163-P1 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3163-P1?
You can fill out our help required form which you can use to request a quote for EE-SX3163-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.