Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
2,400
in stock
|
Buy Now | |
element14
from US$2.06
|
222
in stock
|
Buy Now | |
Farnell
from US$2.09
|
222
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
166
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now | |
Sager
from US$2.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Photo Transmissive, 5Mm, Photo Ic, Th | Newark Electronics |
TRANSMISSIVE PHOTOSENSOR, 5MM, THT | element14 |
EE-SX3081 | RS |
Photointerrupter Transmissive 5mm Photologic, Open Collector 5-Pin | Avnet America |
EE-SX3081 Through Hole Slotted Optical Switch, Phototransistor Output | Omron Electronic Components EE-SX3081 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Photo IC Output With IC w/Detector 4.5 - 16VDC Dark ON | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Type | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX3081?
Additional datasheets, footprints and schematics for EE-SX3081 are listed on our Part Details page. You can also find images and similar parts to EE-SX3081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX3081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3081 fall under?
The EE-SX3081 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3081 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3081 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX3081 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for EE-SX3081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3081 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3081?
You can fill out our help required form which you can use to request a quote for EE-SX3081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.