EE-SX301 Sensors by Omron

PHOTO TRANSMISSIVE, 3.4MM, PHOTO IC, TH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.96

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.96
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Sensor Output Photo / Optical IC
Sensor Mounting Through Hole
Gap Width 3.4mm
Aperture Width 0.5mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
RoHS Compliant Yes

Alternative Descriptions

PHOTO MICROSENSOR | Omron Electronic Components EE-SX301 | RS Americas
Photo Transmissive, 3.4Mm, Photo Ic, Th | Newark Electronics
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive Type | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE-SX301?

Additional datasheets, footprints and schematics for EE-SX301 are listed on our Part Details page. You can also find images and similar parts to EE-SX301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE-SX301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE-SX301 fall under?

The EE-SX301 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EE-SX301 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX301 you can contact the distributor directly for product support, shipping queries etc.

Is the EE-SX301 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EE-SX301 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Power and Signal Group and Relay Specialties have stock available or on a lead time for EE-SX301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE-SX301 often in real-time on the comparison pages.

What if I can't find stock of EE-SX301?

You can fill out our help required form which you can use to request a quote for EE-SX301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay