Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
8,575
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
4,374
in stock
|
Buy Now | |
element14
from US$1.24
|
4,374
in stock
|
Buy Now | |
Farnell
from US$1.08
|
4,374
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
2,398
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
388
in stock
|
Buy Now | |
Rutronik
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 5mm |
Aperture Width | 1.4mm |
Forward Current If | 30mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transmissive Photosensor, 5Mm, Smd | Newark Electronics |
TRANSMISSIVE PHOTOSENSOR, 5MM, SMD | element14 |
Photointerrupter Transmissive 6-Pin SMD T/R | Avnet America |
Omron Electronic Components Transmissive Photomicrosensor NPN 5mm 11us 30mA EE-SX | Distrelec |
Consumer PMS | RS |
PHOTOMICRO SENSOR | TTI Europe |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photomicrosensor Transmissive | Rutronik |
Transmissive SMT Phototransistor 5mm | Omron Electronic Components EE-SX1350 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Transmissive SMT Phototransistor 5mm | Sager |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1350?
Additional datasheets, footprints and schematics for EE-SX1350 are listed on our Part Details page. You can also find images and similar parts to EE-SX1350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1350 fall under?
The EE-SX1350 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1350 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1350 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1350 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EE-SX1350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1350 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1350?
You can fill out our help required form which you can use to request a quote for EE-SX1350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.