Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
19,355
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
65,000
in stock
|
Buy Now | |
element14
from US$1.04
|
19,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
15,424
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
7,500
in stock
|
Buy Now | |
Sager
from US$0.76
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
1,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
1,272
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
890
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
RS
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Distrelec
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 3mm |
Aperture Width | 0.3mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.1V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTOMICRO SENSOR | TTI Europe |
TRANSMISSIVE PHOTOSENSOR, 3MM, SMD | element14 |
Transmissive Photosensor, 3Mm, Smd | Newark Electronics |
PHOTOMICROSENSOR SMT 3 MM PHOTOTRANSISTOR | Heilind Electronics |
Optical Switches, Transmissive, Phototransistor Output SMT, 3mm Slot Transmissive Photo | Sager |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photomicrosensor SMT | Omron Electronic Components EE-SX1330 | RS Americas |
OMREESX1330 | Avnet Abacus |
Photomicrosensor Transmissive | Rutronik |
Consumer PMS | RS |
Omron Electronic Components Transmissive Photomicrosensor NPN 3mm 19us 25mA EE-SX | Distrelec |
Optical Photomicro SensorTransmissive PhototransistorUltra Compact 2 mm slot | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1330?
Additional datasheets, footprints and schematics for EE-SX1330 are listed on our Part Details page. You can also find images and similar parts to EE-SX1330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1330 fall under?
The EE-SX1330 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1330 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1330 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1330 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for EE-SX1330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1330 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1330?
You can fill out our help required form which you can use to request a quote for EE-SX1330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.