Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
5,190
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
92,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
13,272
in stock
|
Buy Now | |
Sager
from US$0.91
|
12,000
in stock
|
Buy Now | |
element14
from US$1.17
|
5,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
4,090
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 2mm |
Aperture Width | 0.3mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.1V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Phototransistor Output SMT, 2mm Transmissive Photo | Sager |
TRANSMISSIVE PHOTOSENSOR, 2MM, SMD | element14 |
Transmissive Photosensor, 2Mm, Smd | Newark Electronics |
Photointerrupter Transmissive Dual 940nm 6-Pin SMD Module T/R | Avnet Abacus |
Consumer PMS | RS |
Photomicrosensor SMT | Omron Electronic Components EE-SX1321 | RS Americas |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1321?
Additional datasheets, footprints and schematics for EE-SX1321 are listed on our Part Details page. You can also find images and similar parts to EE-SX1321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1321 fall under?
The EE-SX1321 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1321 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1321 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1321 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Sager, element14 and Farnell have stock available or on a lead time for EE-SX1321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1321 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1321?
You can fill out our help required form which you can use to request a quote for EE-SX1321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.