Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.55
|
No stock
|
Buy Now | |
Distrelec
from US$9.80
|
66
in stock
|
Buy Now | |
Heilind Electronics
from US$12.72
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.12
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.72
|
4
in stock
|
Buy Now | |
RS
from US$13.32
|
-
|
Buy Now | |
Newark Electronics
from US$11.13
|
-
|
Buy Now | |
Avnet America
from US$9.42
|
-
|
Buy Now | |
RS Americas
from US$12.71
|
-
|
Buy Now | |
element14
from US$9.27
|
-
|
Buy Now | |
Sager
from US$8.83
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.5mm |
Aperture Width | 1.1mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Omron Electronic Components Fork Light Barrier 9.5mm 30V Wire 850nm | Distrelec |
CONSUMER PMS PMS, NON-AMP | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Transmissive Photo Interrupter | RS |
Photo Interrupter, 9.5Mm, Panel | Newark Electronics |
Photointerrupter Transmissive 4-Pin | Avnet America |
SENSOR OPTO SLOT 9.5MM | Omron Electronic Components EE-SX1160-W11 | RS Americas |
PHOTO INTERRUPTER, 9.5MM, PANEL | element14 |
Optical Switches, Transmissive, Phototransistor Output Wide Slot Phototransistor | Sager |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1160-W11?
Additional datasheets, footprints and schematics for EE-SX1160-W11 are listed on our Part Details page. You can also find images and similar parts to EE-SX1160-W11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1160-W11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1160-W11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1160-W11 fall under?
The EE-SX1160-W11 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1160-W11 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1160-W11 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1160-W11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1160-W11 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and RS have stock available or on a lead time for EE-SX1160-W11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1160-W11 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1160-W11?
You can fill out our help required form which you can use to request a quote for EE-SX1160-W11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.