Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.62
|
10,100
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
12,300
in stock
|
Buy Now | |
element14
from US$3.27
|
2,293
in stock
|
Buy Now | |
Farnell
from US$2.70
|
2,293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
501
in stock
|
Buy Now | |
RS
from US$2.89
|
102
in stock
|
Buy Now | |
RS Americas
from US$3.84
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
Sager
from US$2.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensing Range Max | 14mm |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Output Current | 20mA |
Product Range | - |
PHOTOMICRO SENSOR | TTI Europe |
Photo Micro Sensor, Transmissive, 14Mm | Newark Electronics |
OPTO SWITCH, TRANSMISSIVE | element14 |
Sensor: photoelectric | Transfer Multisort Elektronik |
EE-SX1140 | RS |
Photomicrosensor | Omron Electronic Components EE-SX1140 | RS Americas |
Photointerrupter Transmissive 14mm Phototransistor 4-Pin | Avnet America |
Optical Switches, Transmissive, Phototransistor Output General Purp 16.3mm PCB 14mm Wide Slot | Sager |
Photomicrosensor | Power and Signal Group |
Optical Photomicro SensorTransmissive Phototransistor14mm slot | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1140?
Additional datasheets, footprints and schematics for EE-SX1140 are listed on our Part Details page. You can also find images and similar parts to EE-SX1140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1140 fall under?
The EE-SX1140 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1140 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1140 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1140 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for EE-SX1140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1140 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1140?
You can fill out our help required form which you can use to request a quote for EE-SX1140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.