EESX1131 Sensors by Omron

PHOTOMICROSENSOR TRANSM. TRAN. OP

Status: Unknown
Series: EE-SX1131 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for Farnell
Farnell
from US$1.74
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
-
Buy Now
Logo for element14
element14
from US$2.36
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting SMD
Gap Width 2mm
Aperture Width 0.3mm
Forward Current If 25mA
Reverse Voltage Vr 5V
Forward Voltage 1.1V
Product Range EE-SX1131 Series
Automotive Qualification Standard -
Output Current 20mA
Slot Width 2mm
Supply Voltage DC Max 1.3V

Alternative Descriptions

Sensor, Phototransistor, Reflective Sensing Mode, Photomicro, Red LED | Omron Electronic Components EE-SX1131 | RS Americas
SMD PHOTOMICROSENSOR (REEL) | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties
Photointerrupter Transmissive 2mm Phototransistor 4-Pin T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EESX1131?

Additional datasheets, footprints and schematics for EESX1131 are listed on our Part Details page. You can also find images and similar parts to EESX1131 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EESX1131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1131 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EESX1131 fall under?

The EESX1131 is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EESX1131 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1131 you can contact the distributor directly for product support, shipping queries etc.

Is the EESX1131 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EESX1131 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Power and Signal Group and Relay Specialties have stock available or on a lead time for EESX1131.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EESX1131 often in real-time on the comparison pages.

What if I can't find stock of EESX1131?

You can fill out our help required form which you can use to request a quote for EESX1131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay