Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
285
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
4,644
in stock
|
Buy Now | |
element14
from US$1.76
|
4,644
in stock
|
Buy Now | |
Farnell
from US$1.45
|
4,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
200
in stock
|
Buy Now | |
CoreStaff
from US$0.81
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
180
in stock
|
Buy Now | |
Distrelec
from US$3.04
|
167
in stock
|
Buy Now | |
Avnet America
-
|
800
in stock
|
Buy Now | |
Rutronik
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$3.19
|
-
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
PHOTOMICRO SENSOR | TTI Europe |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.5 Mm, 5 Mm Rohs Compliant: Yes |Omron Electronic Components EE-SX1081 | Newark Electronics |
OPTO SWITCH, TRANSMISSIVE | element14 |
Photomicrosensor Transmissive 5mm PCB | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Omron Electronic Components Transmissive Photomicrosensor NPN 5mm 4us 50mA EE-SX | Distrelec |
Photointerrupter Transmissive 5mm Phototransistor 4-Pin | Avnet America |
Photomicrosensor Transmissive | Rutronik |
EE-SX1081 Through Hole Slotted Optical Switch, Phototransistor Output | Omron Electronic Components EE-SX1081 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output PHOTOTRANSISTOR | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1081?
Additional datasheets, footprints and schematics for EE-SX1081 are listed on our Part Details page. You can also find images and similar parts to EE-SX1081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1081 fall under?
The EE-SX1081 is listed under Omron Parts.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1081 when available in the Omron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1081 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1081 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EE-SX1081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1081 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1081?
You can fill out our help required form which you can use to request a quote for EE-SX1081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.