Status: | Unknown |
---|---|
Series: | EE-SX1057 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.6mm |
Aperture Width | 2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.15V |
Product Range | EE-SX1057 Series |
Automotive Qualification Standard | - |
Output Current | 20mA |
Slot Width | 3.6mm |
Supply Voltage DC Max | 1.5V |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX1057 | RS Americas |
OPTO SWITCH, TRANSMISSIVE | element14 |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.15 V, 4 V, 2 Mm, 3.6 Mm Rohs Compliant: Yes |Omron EESX1057 | Newark Electronics |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EESX1057?
Additional datasheets, footprints and schematics for EESX1057 are listed on our Part Details page. You can also find images and similar parts to EESX1057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1057 fall under?
The EESX1057 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1057 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1057 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1057 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Relay Specialties have stock available or on a lead time for EESX1057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1057 often in real-time on the comparison pages.
What if I can't find stock of EESX1057?
You can fill out our help required form which you can use to request a quote for EESX1057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.