Status: | Unknown |
---|---|
Series: | EE-SX1042 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
113
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
16,600
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
4,543
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
1,197
in stock
|
Buy Now | |
element14
from US$1.71
|
1,114
in stock
|
Buy Now | |
Farnell
from US$1.63
|
1,114
in stock
|
Buy Now | |
CoreStaff
from US$1.04
|
476
in stock
|
Buy Now | |
RS Americas
from US$1.11
|
373
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.61
|
76
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
39
in stock
|
Buy Now | |
Rutronik
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5mm, 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1042 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 5mm |
External Length / Height | 19.7mm |
External Width | 14mm |
Fall Time tf | 4µs |
Forward Current If(AV) | 50mA |
Height | 19.7mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
Row Pitch | 11.2mm |
PHOTOMICRO SENSOR | TTI Europe |
Photointerrupter Transmissive 5mm Photologic, Open Collector 4-Pin | Avnet America |
Photo Microsensor, Transistor | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Sensor, Transmissive, Thru Beam Retroreflective Sensing Mode, Photoelectric | Omron Electronic Components EE-SX1042 | RS Americas |
Slotted photo switch,EE-SX1042 5mm W | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Omron Electronic Components Transmissive Photomicrosensor NPN 5mm 4us 50mA EE-SX | Distrelec |
Photomicrosensor Transmissive | Rutronik |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorHigh Profile | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1042?
Additional datasheets, footprints and schematics for EE-SX1042 are listed on our Part Details page. You can also find images and similar parts to EE-SX1042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1042 fall under?
The EE-SX1042 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1042 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1042 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1042 have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for EE-SX1042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1042 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1042?
You can fill out our help required form which you can use to request a quote for EE-SX1042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.