Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
50
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
40,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
3,742
in stock
|
Buy Now | |
element14
from US$1.50
|
3,742
in stock
|
Buy Now | |
Farnell
from US$1.42
|
3,742
in stock
|
Buy Now | |
Sager
from US$1.17
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
430
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
386
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
18
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
Collector Emitter Voltage V(br)ceo | 30V |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
PHOTOMICRO SENSOR | TTI Europe |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.5 Mm, 5 Mm Rohs Compliant: Yes |Omron EE-SX1041 | Newark Electronics |
OPTO SENSOR, TRANSMISSIVE | element14 |
Optical Switches, Transmissive, Phototransistor Output TRANS PHOTOTRANSISTR | Sager |
Sensor: photoelectric | Transfer Multisort Elektronik |
OPTO SENSOR SLOT TYPE 5MM | Heilind Electronics |
Slotted photo switch,EE-SX1041 5mm W | RS |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 5mm Photologic, Open Collector 4-Pin | Avnet America |
Sensor, Transmissive, Thru Beam Retroreflective Sensing Mode, Photoelectric | Omron Electronic Components EE-SX1041 | RS Americas |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorW/ Positiong Boss | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1041?
Additional datasheets, footprints and schematics for EE-SX1041 are listed on our Part Details page. You can also find images and similar parts to EE-SX1041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1041 fall under?
The EE-SX1041 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1041 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1041 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX1041 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for EE-SX1041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1041 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1041?
You can fill out our help required form which you can use to request a quote for EE-SX1041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.