Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
TTI Europe
from US$1.15
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
94
in stock
|
Buy Now | |
RS
from US$2.31
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$2.06
|
33
in stock
|
Buy Now | |
Sager
from US$1.43
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.06
|
11
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$3.52
|
-
|
Buy Now | |
element14
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2.8mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
RoHS Compliant | Yes |
PHOTOMICRO SENSOR | TTI Europe |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
EE-SX1025 | RS |
OPTO SENSOR SLOT TYPE 2.8MM | Heilind Electronics |
Optical Switches, Transmissive, Phototransistor Output TRANS PHTOTRANSISTOR | Sager |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 2.8mm Photologic, Open Collector 4-Pin | Avnet America |
Sensor, PhotomicroSensor, TRANSMISSIVE, NON-AMPLIFIED, PHOTOTRANSISTOR | Omron Electronic Components EE-SX1025 | RS Americas |
PHOTOMICROSENSOR, TRANSISTOR, TH, 4V | element14 |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX1025?
Additional datasheets, footprints and schematics for EE-SX1025 are listed on our Part Details page. You can also find images and similar parts to EE-SX1025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX1025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX1025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX1025 fall under?
The EE-SX1025 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX1025 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX1025 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX1025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE-SX1025 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Heilind Electronics and Sager have stock available or on a lead time for EE-SX1025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX1025 often in real-time on the comparison pages.
What if I can't find stock of EE-SX1025?
You can fill out our help required form which you can use to request a quote for EE-SX1025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.