Status: | Unknown |
---|---|
Series: | EE-SX1018 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.14
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1.98
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.98
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
93
in stock
|
Buy Now | |
Relay Specialties
from US$0.86
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.66
|
-
|
Buy Now | |
RS
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now | |
element14
from US$2.00
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$2.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX1018 Series |
Automotive Qualification Standard | - |
Output Current | 20mA |
Slot Width | 2mm |
Supply Voltage DC Max | 1.5V |
OPTO SENSOR SLOT TYPE 2MM | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Consumer Pms/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components EE-SX1018 | Newark Electronics |
Photomicrosensor Transmissive | Rutronik |
EE-SX1018 | RS |
Photointerrupter Transmissive 2mm Photologic, Open Collector 4-Pin | Avnet America |
Photomicrosensor, Transmissive, PCB Terminal, 4-Pin, 50 mA | Omron Electronic Components EE-SX1018 | RS Americas |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | element14 |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Phototransistor Output PHOTOTRANSISTOR | Sager |
PHOTOMICROSENSOR, TRANSM., TRAN. OP | Farnell |
PHOTO MICROSENSOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a EESX1018?
Additional datasheets, footprints and schematics for EESX1018 are listed on our Part Details page. You can also find images and similar parts to EESX1018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX1018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX1018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX1018 fall under?
The EESX1018 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX1018 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX1018 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX1018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX1018 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Relay Specialties and Newark Electronics have stock available or on a lead time for EESX1018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX1018 often in real-time on the comparison pages.
What if I can't find stock of EESX1018?
You can fill out our help required form which you can use to request a quote for EESX1018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.