Status: | Unknown |
---|---|
Series: | EE-SX1108 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | SMD |
Gap Width | 2mm, 2mm |
Aperture Width | 0.3mm |
Forward Current If | 25mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.1V |
Product Range | EE-SX1108 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 4mm |
External Length / Height | 4mm |
External Width | 5mm |
Fall Time tf | 10µs |
Forward Current If(AV) | 25mA |
Input Current | 5mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Rise Time | 10µs |
OPTO SWITCH, SMD, SLOTTED | element14 |
SMD PHOTOMICROSENSOR (REEL) | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Photointerrupter Transmissive 2mm Phototransistor 4-Pin T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a EESX-1108?
Additional datasheets, footprints and schematics for EESX-1108 are listed on our Part Details page. You can also find images and similar parts to EESX-1108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESX-1108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESX-1108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESX-1108 fall under?
The EESX-1108 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESX-1108 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESX-1108 you can contact the distributor directly for product support, shipping queries etc.
Is the EESX-1108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESX-1108 have stock available?
Authorised distributors including element14, Farnell, Power and Signal Group, Relay Specialties and Avnet Abacus have stock available or on a lead time for EESX-1108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESX-1108 often in real-time on the comparison pages.
What if I can't find stock of EESX-1108?
You can fill out our help required form which you can use to request a quote for EESX-1108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.