Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.70
|
600
in stock
|
Buy Now | |
Rutronik
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$5.12
|
-
|
Buy Now | |
RS Americas
from US$4.44
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Sager
from US$4.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.4mm |
Aperture Width | 0.2mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
RoHS Compliant | Yes |
Photo Transmissive, 3.4Mm, Transistor, Panel | Newark Electronics |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 3.4mm Phototransistor 4-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SV3-D | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Phototransistor Output PHOTO MICROSENSOR | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorPCB mt | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SV3-D?
Additional datasheets, footprints and schematics for EE-SV3-D are listed on our Part Details page. You can also find images and similar parts to EE-SV3-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SV3-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SV3-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SV3-D fall under?
The EE-SV3-D is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SV3-D when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SV3-D you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SV3-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EE-SV3-D have stock available?
Authorised distributors including Newark Electronics, Rutronik, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for EE-SV3-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SV3-D often in real-time on the comparison pages.
What if I can't find stock of EE-SV3-D?
You can fill out our help required form which you can use to request a quote for EE-SV3-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.