EE-SV3-CS Sensors by Omron

PHOTO TRANSMISSIVE, 3.4MM, TRANSISTOR, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.59

Distributor Stock
Logo for Newark
Newark
from US$8.10
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.92
-
Buy Now
Logo for Sager
Sager
from US$7.27
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Panel / Chassis
Gap Width 3.4mm
Aperture Width 1mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
RoHS Compliant Yes

Alternative Descriptions

Photo Transmissive, 3.4Mm, Transistor, Panel | Newark Electronics
Photointerrupter Transmissive 3.4mm Phototransistor 4-Pin | Avnet America
PHOTO MICROSENSOR | Omron Electronic Components EE-SV3-CS | RS Americas
Optical Switches, Transmissive, Phototransistor Output PHOTO MICROSENSOR | Sager
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive PhototransistorPCB mt | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE-SV3-CS?

Additional datasheets, footprints and schematics for EE-SV3-CS are listed on our Part Details page. You can also find images and similar parts to EE-SV3-CS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE-SV3-CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SV3-CS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE-SV3-CS fall under?

The EE-SV3-CS is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EE-SV3-CS when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SV3-CS you can contact the distributor directly for product support, shipping queries etc.

Is the EE-SV3-CS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EE-SV3-CS have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Power and Signal Group have stock available or on a lead time for EE-SV3-CS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE-SV3-CS often in real-time on the comparison pages.

What if I can't find stock of EE-SV3-CS?

You can fill out our help required form which you can use to request a quote for EE-SV3-CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay