Status: | Unknown |
---|---|
Series: | EE-SV3 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.83
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
1,264
in stock
|
Buy Now | |
element14
from US$4.13
|
1,264
in stock
|
Buy Now | |
Farnell
from US$4.13
|
1,264
in stock
|
Buy Now | |
Sager
from US$4.01
|
448
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
71
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
63
in stock
|
Buy Now | |
Distrelec
from US$7.58
|
38
in stock
|
Buy Now | |
Relay Specialties
from US$3.57
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Rutronik
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm, 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SV3 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.2mm |
External Length / Height | 18.2mm |
External Width | 15.1mm |
Fall Time tf | 4µs |
Fixing Centres | 12.7mm |
Forward Current If(AV) | 50mA |
Height | 18.2mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4µs |
Row Pitch | 7.6mm |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.5 Mm, 3.4 Mm Rohs Compliant: Yes |Omron EE-SV3 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Optical Switches, Transmissive, Phototransistor Output TRANS SOLDER TERM | Sager |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Transmissive, Thru Beam RetroReflective Sensing Mode, Photoelectric | Omron Electronic Components EE-SV3 | RS Americas |
Omron Electronic Components Transmissive Photomicrosensor NPN 3.4mm 4us 50mA EE-SV | Distrelec |
Sensor,Thru Beam | RS |
Optical Photomicro SensorTransmissive PhototransistorSolder term | Relay Specialties |
Photointerrupter Transmissive 3.4mm Phototransistor 4-Pin | Avnet Abacus |
Photomicrosensor Transmiss 0,5 | Rutronik |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a EE-SV3?
Additional datasheets, footprints and schematics for EE-SV3 are listed on our Part Details page. You can also find images and similar parts to EE-SV3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SV3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SV3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SV3 fall under?
The EE-SV3 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SV3 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SV3 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SV3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SV3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Transfer Multisort Elektronik have stock available or on a lead time for EE-SV3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SV3 often in real-time on the comparison pages.
What if I can't find stock of EE-SV3?
You can fill out our help required form which you can use to request a quote for EE-SV3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.