EESH3D Sensors by Omron

PHOTOMICROSENSOR TRANSM. 2.1X0.2MM

Status: Unknown
Series: EE-SH3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Farnell
Farnell
from US$4.29
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.88
-
Buy Now
Logo for element14
element14
from US$2.04
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Gap Width 3.4mm
Aperture Width 0.2mm
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
Product Range EE-SH3 Series
Automotive Qualification Standard -
Output Current 20mA
Slot Width 3.4mm
Supply Voltage DC Max 1.5V

Alternative Descriptions

PHOTO MICROSENSOR | Omron Electronic Components EE-SH3-D | RS Americas
PHOTOMICROSENSOR,TRANSM., 2.1X0.2MM | Farnell
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 0.2 Mm, 3.4 Mm Rohs Compliant: Yes |Omron EESH3D | Newark Electronics
PHOTO MICROSENSOR | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties
Photointerrupter Transmissive 3.4mm Phototransistor 4-Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EESH3D?

Additional datasheets, footprints and schematics for EESH3D are listed on our Part Details page. You can also find images and similar parts to EESH3D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EESH3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESH3D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EESH3D fall under?

The EESH3D is listed under Sensors & Transducers > Sensors > Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EESH3D when available in the Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EESH3D you can contact the distributor directly for product support, shipping queries etc.

Is the EESH3D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EESH3D have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for EESH3D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EESH3D often in real-time on the comparison pages.

What if I can't find stock of EESH3D?

You can fill out our help required form which you can use to request a quote for EESH3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay