Status: | Unknown |
---|---|
Series: | EE-SH3 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.4mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SH3 Series |
Automotive Qualification Standard | - |
External Depth | 10.2mm |
External Length / Height | 25mm |
External Width | 6.2mm |
Input Current | 50mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output | Aperture |
Output Voltage | 30V |
Peak Wavelength | 940nm |
Sensing Distance Max | 3.4mm |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
OPTO SWITCH, TRANSMISSIVE | element14 |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
PHOTO MICROSENSOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a EESH3?
Additional datasheets, footprints and schematics for EESH3 are listed on our Part Details page. You can also find images and similar parts to EESH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EESH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EESH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EESH3 fall under?
The EESH3 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EESH3 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EESH3 you can contact the distributor directly for product support, shipping queries etc.
Is the EESH3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EESH3 have stock available?
Authorised distributors including Relay Specialties, element14, Farnell, Newark Electronics and Power and Signal Group have stock available or on a lead time for EESH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EESH3 often in real-time on the comparison pages.
What if I can't find stock of EESH3?
You can fill out our help required form which you can use to request a quote for EESH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.