Status: | Unknown |
---|---|
Series: | EE-SG3 Series |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.81
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
262
in stock
|
Buy Now | |
element14
from US$5.27
|
262
in stock
|
Buy Now | |
Farnell
from US$3.52
|
262
in stock
|
Buy Now | |
Heilind Electronics
from US$3.91
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.20
|
74
in stock
|
Buy Now | |
TTI Europe
from US$2.70
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.91
|
27
in stock
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
Sager
from US$2.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.6mm, 3.6mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SG3 Series |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 18mm |
External Width | 25.4mm |
Fall Time tf | 4s |
Fixing Centres | 19mm |
Forward Current If(AV) | 50mA |
Height | 18mm |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Rise Time | 4s |
Row Pitch | 7.6mm |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.2 V, 4 V, 3.6 Mm Rohs Compliant: Yes |Omron EE-SG3 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
SENS OPTO SLOT 3.6MM TRAN SOLDER | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
PHOTOMICRO SENSOR | TTI Europe |
Slotted photo switch,EE-SG3 3.6mm W | RS |
Photointerrupter Transmissive 3.6mm Phototransistor 4-Pin | Avnet America |
Sensor, Transmissive, Thru Beam RetroReflective Sensing Mode, Photoelectric | Omron Electronic Components EE-SG3 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output TRANS SOLDER TERM. | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive PhototransistorDust-proof | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SG3?
Additional datasheets, footprints and schematics for EE-SG3 are listed on our Part Details page. You can also find images and similar parts to EE-SG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SG3 fall under?
The EE-SG3 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SG3 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SG3 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SG3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for EE-SG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SG3 often in real-time on the comparison pages.
What if I can't find stock of EE-SG3?
You can fill out our help required form which you can use to request a quote for EE-SG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.