EE-SA113 Sensors by Omron

PHOTO TRANSMISSIVE, TRANSISTOR, TH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Sensor Output Phototransistor
Sensor Mounting Through Hole
Forward Current If 50mA
Reverse Voltage Vr 4V
Forward Voltage 1.2V
RoHS Compliant Yes

Alternative Descriptions

Photo Transmissive, Transistor, Th | Newark Electronics
Photo Microsensor | Power and Signal Group
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties
Optical Switches, Transmissive, Phototransistor Output Photo Microsensor | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE-SA113?

Additional datasheets, footprints and schematics for EE-SA113 are listed on our Part Details page. You can also find images and similar parts to EE-SA113 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE-SA113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SA113 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE-SA113 fall under?

The EE-SA113 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.

Can I view similar or alternative parts?

You can view similar parts to EE-SA113 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SA113 you can contact the distributor directly for product support, shipping queries etc.

Is the EE-SA113 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EE-SA113 have stock available?

Authorised distributors including Newark Electronics, Power and Signal Group, Relay Specialties and Sager have stock available or on a lead time for EE-SA113.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE-SA113 often in real-time on the comparison pages.

What if I can't find stock of EE-SA113?

You can fill out our help required form which you can use to request a quote for EE-SA113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay