Status: | Unknown |
---|---|
Series: | ZS- Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
182
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
27,750
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
1,520
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
element14
from US$1.31
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 35V |
Product Range | ZS- Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.011ohm |
Lifetime @ Temperature | 4000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
470UF 35V 10X16.8 SMD | TTI Europe |
Hyb. SMD El-Capacit. 470uF 35V 10x16,8mm | Schukat Electronic |
470â•¡F 35V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125â–‘ | Future Electronics |
Capacitor: hybrid | Transfer Multisort Elektronik |
Hybrid Capacitor ZS 470uF 35V 10x16.8 SM | RS |
Hybrid Aluminium Electrolytic Capacitor, 470 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD | element14 |
Where can I find additional details, specifications and documents for a EEHZS1V471V?
Additional datasheets, footprints and schematics for EEHZS1V471V are listed on our Part Details page. You can also find images and similar parts to EEHZS1V471V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEHZS1V471V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEHZS1V471V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEHZS1V471V fall under?
The EEHZS1V471V is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to EEHZS1V471V when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEHZS1V471V you can contact the distributor directly for product support, shipping queries etc.
Is the EEHZS1V471V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEHZS1V471V have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for EEHZS1V471V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEHZS1V471V often in real-time on the comparison pages.
What if I can't find stock of EEHZS1V471V?
You can fill out our help required form which you can use to request a quote for EEHZS1V471V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.