Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
2,095
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
5,250
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
250
in stock
|
Buy Now | |
element14
from US$1.24
|
250
in stock
|
Buy Now | |
Farnell
from US$1.16
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,750
in stock
|
Buy Now | |
Rutronik
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 150 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 94.5 |
Leakage Current (Max) (micro A) | 94.5 |
Operating Temperature Range (°C) | -55 to 135 |
Body Diameter (mm) | 10 |
Body Length (mm) | 16.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 3500 |
Rated Ripple Current (Unit) | mArms at 125 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Rated ripple current-2(freq.) (Hz) | 100000 |
Endurance (h) | 4000 |
Rated ripple current-2 (mA) | 2400 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated ripple current-2(unit) | mArms at 135 ℃ |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 250 |
Minimum Packaging Quantity (pieces) | 250 |
Minimum packaging quantity (piece) | 250 |
Weight (Typ.) (g) | 2.177 |
EEH ZS Series 63 V 150 uF 10x16.5mm Low ESR Hybrid Aluminum Polymer Capacitor | Future Electronics |
Hybrid Capacitor ZS 150uF 63V SMD | RS |
Hyb. SMD El-Capacitor 150uF 63V 10x16,5m | Schukat Electronic |
Cap, 150Uf, 63V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 150UF, 63V, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZS 150uF 63V 20% 10x16 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 150 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZS1J151P?
Additional datasheets, footprints and schematics for EEH-ZS1J151P are listed on our Part Details page. You can also find images and similar parts to EEH-ZS1J151P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZS1J151P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZS1J151P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZS1J151P fall under?
The EEH-ZS1J151P is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZS Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZS1J151P when available in the EEH-ZS Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZS1J151P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZS1J151P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZS1J151P have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for EEH-ZS1J151P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZS1J151P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZS1J151P?
You can fill out our help required form which you can use to request a quote for EEH-ZS1J151P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.