Status: | Unknown |
---|---|
Series: | ZS Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
105
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
3,503
in stock
|
Buy Now | |
element14
from US$1.08
|
3,503
in stock
|
Buy Now | |
Farnell
from US$1.07
|
3,503
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.10
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
213
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,750
in stock
|
Buy Now | |
Rutronik
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 50V |
Product Range | ZS Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.013ohm |
Lifetime @ Temperature | 4000 hours @ 125°C |
220UF 50V 10X16.5 SMD | TTI Europe |
Cap, 220Uf, 50V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 220UF, 50V, ALU ELEC, HYBRID, SMD | element14 |
EEH-ZS Series 50 V 220 uF SMT 125â–‘C Conductive Polymer Hybrid Aluminum Capacitor | Future Electronics |
Hyb. SMD El-Capacitor 220uF 50V 10x16,5m | Schukat Electronic |
Panasonic Polymer Capacitor 50V, 220uF | Distrelec |
Hybrid Capacitor ZS 220uF 50V SMD | RS |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 50 V, � 20%, Radial Can - SMD | Avnet Abacus |
V-ZS 220uF 50V 20% 10x16 | Rutronik |
Hybrid Aluminium Electrolytic Capacitor, 220 uF, 50 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZS1H221P?
Additional datasheets, footprints and schematics for EEH-ZS1H221P are listed on our Part Details page. You can also find images and similar parts to EEH-ZS1H221P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZS1H221P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZS1H221P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZS1H221P fall under?
The EEH-ZS1H221P is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to EEH-ZS1H221P when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZS1H221P you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZS1H221P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZS1H221P have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEH-ZS1H221P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZS1H221P often in real-time on the comparison pages.
What if I can't find stock of EEH-ZS1H221P?
You can fill out our help required form which you can use to request a quote for EEH-ZS1H221P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.