Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
58
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
-
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Farnell
from US$1.43
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 560 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 140 |
Leakage Current (Max) (micro A) | 140 |
Operating Temperature Range (°C) | -55 to 135 |
Body Diameter (mm) | 10 |
Body Length (mm) | 16.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 4000 |
Rated Ripple Current (Unit) | mArms at 125 ℃ |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 11 |
Rated ripple current-2(freq.) (Hz) | 100000 |
Endurance (h) | 4000 |
Rated ripple current-2 (mA) | 2900 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated ripple current-2(unit) | mArms at 135 ℃ |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 250 |
Minimum Packaging Quantity (pieces) | 250 |
Minimum packaging quantity (piece) | 250 |
Weight (Typ.) (g) | 2.414 |
Hyb. SMD El-Capacit. 560uF 25V 10x16,8mm | Schukat Electronic |
Capacitor: hybrid | Transfer Multisort Elektronik |
Hybrid Capacitor ZS 560uF 25V 10x16.8 SM | RS |
Hybrid Aluminium Electrolytic Capacitor, 560 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Cap, 560Uf, 25V, Alu Elec, Hybrid, Smd | Newark Electronics |
Aluminum Organic Polymer Capacitors 25VDC 560uF Anti-V Hybrid Cap AEC-Q200 | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 560 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 560UF, 25V, ALU ELEC, HYBRID, SMD | Farnell |
Where can I find additional details, specifications and documents for a EEH-ZS1E561V?
Additional datasheets, footprints and schematics for EEH-ZS1E561V are listed on our Part Details page. You can also find images and similar parts to EEH-ZS1E561V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZS1E561V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZS1E561V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZS1E561V fall under?
The EEH-ZS1E561V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZS Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZS1E561V when available in the EEH-ZS Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZS1E561V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZS1E561V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZS1E561V have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for EEH-ZS1E561V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZS1E561V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZS1E561V?
You can fill out our help required form which you can use to request a quote for EEH-ZS1E561V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.