Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
11,310
in stock
|
Buy Now | |
element14
from US$0.87
|
11,310
in stock
|
Buy Now | |
Farnell
from US$0.86
|
11,310
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Distrelec
from US$1.08
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 35 |
Capacitance (µF) | 120 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 42 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1700 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Weight (Typ.) (g) | 0.466 |
Cap, 120Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant: Yes |Panasonic EEHZKV121XUV | Newark Electronics |
CAP, 120UF, 35VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid ZKU Capacitor 35VCD 120uF 35mOhm | RS |
Hyb. SMD El-Cap. 120UF 35V 6,3x8mm | Schukat Electronic |
Hybrid Aluminum Electrolytic Capacitor, 120 uF, 35 V, � 20%, Radial Can - SMD | Avnet Abacus |
Hybrid Aluminium Electrolytic Capacitor, Vibration Proof, 120 ╡F, 35 VDC, ZKU Se | Future Electronics |
Hybrid Aluminum Electrolytic Capacitor, 120 uF, 35 V, ± 20%, Radial Can - SMD | Avnet America |
Panasonic Polymer Capacitor 35V, 120uF | Distrelec |
Where can I find additional details, specifications and documents for a EEH-ZKV121XUV?
Additional datasheets, footprints and schematics for EEH-ZKV121XUV are listed on our Part Details page. You can also find images and similar parts to EEH-ZKV121XUV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZKV121XUV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZKV121XUV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZKV121XUV fall under?
The EEH-ZKV121XUV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK(U) Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZKV121XUV when available in the EEH-ZK(U) Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZKV121XUV you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZKV121XUV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZKV121XUV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for EEH-ZKV121XUV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZKV121XUV often in real-time on the comparison pages.
What if I can't find stock of EEH-ZKV121XUV?
You can fill out our help required form which you can use to request a quote for EEH-ZKV121XUV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.