Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
895
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
707
in stock
|
Buy Now | |
element14
from US$0.85
|
411
in stock
|
Buy Now | |
Farnell
from US$0.85
|
411
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 180 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 45 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1800 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Weight (Typ.) (g) | 0.466 |
Hybrid ZKU Capacitor 25VCD 180uF 30mOhm | RS |
Hyb. SMD El-Cap. 180uF 25V 6,3x8mm | Schukat Electronic |
Cap, 180Uf, 25V, Alu Elec, Hybrid, Smd | Newark Electronics |
CAP, 180UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, Vibration Proof, 180 ╡F, 25 VDC, ZKU Se | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 180 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Where can I find additional details, specifications and documents for a EEH-ZKE181XUV?
Additional datasheets, footprints and schematics for EEH-ZKE181XUV are listed on our Part Details page. You can also find images and similar parts to EEH-ZKE181XUV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZKE181XUV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZKE181XUV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZKE181XUV fall under?
The EEH-ZKE181XUV is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK(U) Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZKE181XUV when available in the EEH-ZK(U) Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZKE181XUV you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZKE181XUV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZKE181XUV have stock available?
Authorised distributors including RS, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEH-ZKE181XUV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZKE181XUV often in real-time on the comparison pages.
What if I can't find stock of EEH-ZKE181XUV?
You can fill out our help required form which you can use to request a quote for EEH-ZKE181XUV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.