Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,665
in stock
|
Buy Now | |
Schukat Electronic
from US$0.61
|
2,290
in stock
|
Buy Now | |
element14
from US$0.63
|
1,665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,365
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
394
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
-
|
Buy Now |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 25 |
Capacitance (µF) | 180 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.14 |
Leakage Current (Max.) (μA) | 45 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 6.3 |
Body Length (mm) | 7.7 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1800 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum packaging quantity (piece) | 900 |
Minimum Packaging Quantity (pieces) | 900 |
Weight (Typ.) (g) | 0.43 |
Hyb. SMD El-Cap. 180uF 25V 6,3x7,7mm | Schukat Electronic |
CAP, 180UF, 25VDC, ALU ELEC, HYBRID, SMD | element14 |
Capacitor: hybrid | Transfer Multisort Elektronik |
ZK U Series 25 v 180 uf 125'c 6.3x7.7 Low ESR 4k HRS SMD Hybrid Aluminum Polymer | Future Electronics |
Hybrid Aluminium Electrolytic Capacitor, 180 uF, 25 V, ± 20%, Radial Can - SMD | Avnet America |
Cap, 180Uf, 25V, Alu Elec, Hybrid, Smd | Newark Electronics |
Panasonic Polymer Capacitor 25V, 180uF | Distrelec |
Where can I find additional details, specifications and documents for a EEH-ZKE181XUP?
Additional datasheets, footprints and schematics for EEH-ZKE181XUP are listed on our Part Details page. You can also find images and similar parts to EEH-ZKE181XUP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZKE181XUP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZKE181XUP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZKE181XUP fall under?
The EEH-ZKE181XUP is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZK(U) Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZKE181XUP when available in the EEH-ZK(U) Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZKE181XUP you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZKE181XUP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZKE181XUP have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for EEH-ZKE181XUP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZKE181XUP often in real-time on the comparison pages.
What if I can't find stock of EEH-ZKE181XUP?
You can fill out our help required form which you can use to request a quote for EEH-ZKE181XUP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.